Wiremold Co. (The) Outlet Strip; 8; 15 A; 120 V; Aluminum;Putty White; 14/3 SJT; NEMA 5-15P UL209BC

Description
Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles. Features: 15 A, 120 VAC Rating Circuit Breaker Aluminum Housing Keyhole Mounting
Datasheet
Description
Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles. Features: 15 A, 120 VAC Rating Circuit Breaker Aluminum Housing Keyhole Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip; 8; 15 A; 120 V; Aluminum;Putty White; 14/3 SJT; NEMA 5-15P - 70091728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Strip; 8; 15 A; 120 V; Aluminum;Putty White; 14/3 SJT; NEMA 5-15P
70091728
Outlet Strip; 8; 15 A; 120 V; Aluminum;Putty White; 14/3 SJT; NEMA 5-15P 70091728
Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles. Features: 15 A, 120 VAC Rating Circuit Breaker Aluminum Housing Keyhole Mounting

Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles.
Features:

  • 15 A, 120 VAC Rating
  • Circuit Breaker
  • Aluminum Housing
  • Keyhole Mounting
Supplier's Site
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1279 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1279
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1279
POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091728 95F1279
Product Name Outlet Strip; 8; 15 A; 120 V; Aluminum;Putty White; 14/3 SJT; NEMA 5-15P Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
Voltage 115V
Number of Outlets 8 8
Current 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 374200 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details
Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1581C6UK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 250
Current 10.0 amps
Outlets C13
View Details