Wiremold Co. (The) Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. UL207BC

Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet
Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. - 70091703 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft.
70091703
Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. 70091703
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1275 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1275
Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1275
POWER OUTLET STRIP, 6 OUTLET, 15A; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 15A; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091703 95F1275
Product Name Outlet Center, Plug-In; 6; 6 ft.; cULusListed; Metal; 6 ft. Power Outlet Strip, 6 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963509 - RS Components, Ltd.
Specs
Voltage 240 v ac
Number of Outlets 2
Outlets Type g - british
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1587T10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
1U Rack-Mount Power Strip, 120V, 20A, L5-20P, 12 Outlets (6 Front-Facing, 6-Rear-Facing) 15-ft. Cord - RS-1215-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Rack Style
View Details
2 suppliers