Legrand Power Outlet Strip; No. Of Outlets Legrand Wiremold UL2063BC

Description
POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip; No. Of Outlets Legrand Wiremold - 95F1181 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip; No. Of Outlets Legrand Wiremold
95F1181
Power Outlet Strip; No. Of Outlets Legrand Wiremold 95F1181
POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP; No. of Outlets:24Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Gray; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1181
Product Name Power Outlet Strip; No. Of Outlets Legrand Wiremold
Number of Outlets 24
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 2963509 - RS Components, Ltd.
Specs
Voltage 240 v ac
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1583H6C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details