Wiremold Co. (The) Power Strip, Compact Model, Outlets, 6 ft. cord UL205BC

Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet
Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, Compact Model, Outlets, 6 ft. cord - 70091701 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Compact Model, Outlets, 6 ft. cord
70091701
Power Strip, Compact Model, Outlets, 6 ft. cord 70091701
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1273 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1273
Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1273
POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 15A; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091701 95F1273
Product Name Power Strip, Compact Model, Outlets, 6 ft. cord Power Outlet Strip, 8 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details