Legrand Power Outlet Strip, 7 Outlet, 15A; No. Of Outlets Legrand Wiremold UL204BD

Description
POWER OUTLET STRIP, 7 OUTLET, 15A; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 7 OUTLET, 15A; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 7 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1272 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 7 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1272
Power Outlet Strip, 7 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1272
POWER OUTLET STRIP, 7 OUTLET, 15A; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 7 OUTLET, 15A; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95F1272
Product Name Power Outlet Strip, 7 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582H8A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
24-Outlet Vertical Power Strip, 120V, 20A, L5-20P, 15-ft. Cord, 72 in. - PS7224-20T - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details