Legrand Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold UL1090BC

Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1214 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1214
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1214
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Plug-In, Outlet; 4; 120 VAC; 6 ft.; 16 in. L; UL Listed, cUL Approval; Plug -in - 70091516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug-In, Outlet; 4; 120 VAC; 6 ft.; 16 in. L; UL Listed, cUL Approval; Plug -in
70091516
Plug-In, Outlet; 4; 120 VAC; 6 ft.; 16 in. L; UL Listed, cUL Approval; Plug -in 70091516
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1214 70091516
Product Name Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold Plug-In, Outlet; 4; 120 VAC; 6 ft.; 16 in. L; UL Listed, cUL Approval; Plug -in
Number of Outlets 4 4
Unlock Full Specs
to access all available technical data

Similar Products

North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584C15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details