Legrand Extension Leads & Cable Reels UL104BC

Description
Wiremold UL104BC Extension Lead
Request a Quote Datasheet
Description
Wiremold UL104BC Extension Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Leads & Cable Reels - 8361637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extension Leads & Cable Reels
8361637
Extension Leads & Cable Reels 8361637
Wiremold UL104BC Extension Lead

Wiremold UL104BC Extension Lead

Supplier's Site
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1225 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1225
Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1225
POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 15A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft. - 70091697 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft.
70091697
Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft. 70091697
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips Power Strips
Product Number 8361637 95F1225 70091697
Product Name Extension Leads & Cable Reels Power Outlet Strip, 4 Outlet, 15A; No. Of Outlets Legrand Wiremold Outlet Center, Plug-In; 4; 6 ft.; cULusListed; Metal; 6 ft.
Voltage 120 v
Number of Outlets 4 4 4
Outlets Nema 5-15r
Protection Transient Voltage Surge Suppression
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6B1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 481367 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type c - europe, type e - french
View Details
C-clamp Power Socket 3 outlets - OME005.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details