Legrand Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold UL100BD

Description
POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1270 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1270
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1270
POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet
Power Strip, Compact Model, 5 Outlets, 15 ft. cord - 70091696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Compact Model, 5 Outlets, 15 ft. cord
70091696
Power Strip, Compact Model, 5 Outlets, 15 ft. cord 70091696
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 95F1270 70091696
Product Name Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold Power Strip, Compact Model, 5 Outlets, 15 ft. cord
Number of Outlets 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
Extension Leads & Cable Reels - 6963623 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Thermal Fuse
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details