Legrand Power Strip, Compact Model, 5 Outlets, 6 ft. cord UL100BC

Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet
Description
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, Compact Model, 5 Outlets, 6 ft. cord - 70091695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip, Compact Model, 5 Outlets, 6 ft. cord
70091695
Power Strip, Compact Model, 5 Outlets, 6 ft. cord 70091695
Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically

Designed to provide power where space is limited. Gray aluminum housing, except where noted.
Features:

  • Grounded Outlets
  • Built-In Circuit Breakers
  • Snap-On, Adjustable Mounting Clips
  • Maximum Rating of 15 A, 120 V
  • Grounded Electrically and Mechanically
Supplier's Site
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold - 95F1269 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold
95F1269
Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold 95F1269
POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 5 OUTLET, 15A; No. of Outlets:5Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091695 95F1269
Product Name Power Strip, Compact Model, 5 Outlets, 6 ft. cord Power Outlet Strip, 5 Outlet, 15A; No. Of Outlets Legrand Wiremold
Number of Outlets 5 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15852T8C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details