Legrand - Pass & Seymour Duplex/Single Receptacle TRIG8300-RED

Description
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.125 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.125 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TRIG8300-RED - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TRIG8300-RED
Duplex/Single Receptacle TRIG8300-RED
DUPLEX TYPE RED COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING ISOLATED GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.187 INCH W X 1.125 INCH D X 3.625 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6
  • DUPLEX TYPE
  • RED COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • ISOLATED GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.187 INCH W X 1.125 INCH D X 3.625 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TRIG8300-RED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4524 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
10A/250V Australian Plug - 88010713 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
Rectangular Power Connectors - 1-172340-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.2403 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details