Legrand - Pass & Seymour Duplex/Single Receptacle TR63-HBL

Description
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR63-HBL - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR63-HBL
Duplex/Single Receptacle TR63-HBL
DUPLEX TYPE NYLON MATERIAL BLUE COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, FSUL WC596, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H TEMPERATURE RATING -40 TO 60 DEG C
  • DUPLEX TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, FSUL WC596, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.625 INCH W X 0.9 INCH D X 3.281 INCH H
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR63-HBL
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030240 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details