Legrand - Pass & Seymour Duplex/Single Receptacle TR26342-LA

Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE/BODY), STEEL (AUTO GROUND CLIP) MATERIAL LIGHT ALMOND COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE/BODY), STEEL (AUTO GROUND CLIP) MATERIAL LIGHT ALMOND COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26342-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR26342-LA
Duplex/Single Receptacle TR26342-LA
DECORATOR DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT NYLON (FACE/BODY), STEEL (AUTO GROUND CLIP) MATERIAL LIGHT ALMOND COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE WIRING ROHS COMPLIANT OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
  • DECORATOR DUPLEX, STRAIGHT BLADE TYPE
  • HIGH IMPACT RESISTANT NYLON (FACE/BODY), STEEL (AUTO GROUND CLIP) MATERIAL
  • LIGHT ALMOND COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.32 INCH W X 0.65 INCH D X 3.28 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR26342-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3180-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P White - 4503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
IP67 Watertight 15° Angled Receptacle - F42S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers