Legrand - Pass & Seymour Duplex/Single Receptacle TR26262-BK

Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
DECORATOR DUPLEX, HEAVY-DUTY TYPE NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR26262-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR26262-BK
Duplex/Single Receptacle TR26262-BK
DECORATOR DUPLEX, HEAVY-DUTY TYPE NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CUL, CSA, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING 2 POLE(S) TAMPER RESISTANT, CORROSION RESISTANT BACK, SIDE WIRING OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD NEMA WD-1/WD-6
  • DECORATOR DUPLEX, HEAVY-DUTY TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CUL, CSA, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT, CORROSION RESISTANT
  • BACK, SIDE WIRING
  • OVERALL DIMENSION 1.322 INCH W X 0.833 INCH D X 3.281 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR26262-BK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2270392-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers