Legrand - Pass & Seymour Duplex/Single Receptacle TR-5262USBGRY

Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet
Description
DECORATOR DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - TR-5262USBGRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
TR-5262USBGRY
Duplex/Single Receptacle TR-5262USBGRY
DECORATOR DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT OPERATING TEMPERATURE -40 TO 60 DEG C APPLICABLE STANDARD FED SPEC WC596
  • DECORATOR DUPLEX, STRAIGHT BLADE TYPE
  • POLYCARBONATE (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL
  • GRAY COLOR
  • NEMA 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498/1310, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.693 INCH W X 1.392 INCH D X 3.28 INCH H
  • INCLUDES 3.1 AMPERE USB CHARGER, (2) 5 VDC USB PORT
  • OPERATING TEMPERATURE -40 TO 60 DEG C
  • APPLICABLE STANDARD FED SPEC WC596
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number TR-5262USBGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
KEB1 POWER ENTRY MODUL 10A - 70160138 - Allied Electronics, Inc.
Specs
Device Type Power Entry Module
Configuration IEC
Applications Residential
View Details
IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals - 710W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers