Legrand - Pass & Seymour Standard Wall Plate TP8-BK

Description
0.07 INCH THK NYLON MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
0.07 INCH THK NYLON MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP8-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP8-BK
Standard Wall Plate TP8-BK
0.07 INCH THK NYLON MATERIAL BLACK COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • 0.07 INCH THK NYLON MATERIAL
  • BLACK COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP8-BK
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3044M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - 42102 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details