Legrand Decorative Finish Screwless Wall Plates, Decorator Openings SW26MA

Description
Decorative Finish Screwless Wall Plate 1gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.
Description
Decorative Finish Screwless Wall Plate 1gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Suppliers

Company
Product
Description
Supplier Links
Decorative Finish Screwless Wall Plates, Decorator Openings - SW26MA - Legrand
West Hartford, CT, USA
Decorative Finish Screwless Wall Plates, Decorator Openings
SW26MA
Decorative Finish Screwless Wall Plates, Decorator Openings SW26MA
Decorative Finish Screwless Wall Plate 1gang Decorator Metal Subplate Maple Molded of .065" thick polycarbonate with matte finish. 2-piece plastic subplate made of polycarbonate (“SWP” Series only). Metal subplate made of .042" zinc-plated steel (“SW” Series only). Extra 1/8" width and height than Standard size plates. Oversized opening to accommodate all NEMA 26 decorator-style openings.

Decorative Finish Screwless Wall Plate 1gang Decorator Metal Subplate Maple

  • Molded of .065" thick polycarbonate with matte finish.
  • 2-piece plastic subplate made of polycarbonate (“SWP” Series only).
  • Metal subplate made of .042" zinc-plated steel (“SW” Series only).
  • Extra 1/8" width and height than Standard size plates.
  • Oversized opening to accommodate all NEMA 26 decorator-style openings.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SW26MA
Product Name Decorative Finish Screwless Wall Plates, Decorator Openings
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 1691890 - RS Components, Ltd.
Specs
Opening / Devices One
Material Stainless steel
View Details
3-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3013U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Decorative Screwless Wall Plate with Plastic Subplate - SWP263NI - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Nickel
View Details