Legrand - Pass & Seymour Standard Wall Plate TP28-I

Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP28-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP28-I
Standard Wall Plate TP28-I
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION 3 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE, (2) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 6.563 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP28-I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 13SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
MILESTEK KEYSTONE RJ11 110 JACK ORANGE - 60-08190 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details