Legrand - Pass & Seymour Standard Wall Plate TP18-I

Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet
Description
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - TP18-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
TP18-I
Standard Wall Plate TP18-I
COMBINATION TYPE 0.07 INCH THK NYLON MATERIAL IVORY COLOR (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION 2 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL (CANADA AND US) TP MODEL
  • COMBINATION TYPE
  • 0.07 INCH THK NYLON MATERIAL
  • IVORY COLOR
  • (1) DUPLEX RECEPTACLE, (1) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 4.75 INCH W X 4.6875 INCH H
  • MOUNTING TYPE SCREW MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
  • APPROVAL UL (CANADA AND US)
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number TP18-I
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 77SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate; Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - 20887 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate; Toggle Switch Plate
Material Steel
View Details