Legrand TradeMaster Hallway Light & Single Receptacle TM8HWLTRWCC

Description
Decorator Hallway Light with High Output Light & Tamper-Resistant Single Receptacle, White FEATURES Impact-resistant face and back body. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. GE Lexan high impact-resistant lens. Tri-drive screws. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity. UL tested shutter mechanism for protection against improper object insertion per UL498. Specially designed for increased protection of children in their homes. Superior protection than traditional outlet "caps" or "protection plates."
Description
Decorator Hallway Light with High Output Light & Tamper-Resistant Single Receptacle, White FEATURES Impact-resistant face and back body. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. GE Lexan high impact-resistant lens. Tri-drive screws. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity. UL tested shutter mechanism for protection against improper object insertion per UL498. Specially designed for increased protection of children in their homes. Superior protection than traditional outlet "caps" or "protection plates."

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Hallway Light & Single Receptacle - TM8HWLTRWCC - Legrand
West Hartford, CT, USA
TradeMaster Hallway Light & Single Receptacle
TM8HWLTRWCC
TradeMaster Hallway Light & Single Receptacle TM8HWLTRWCC
Decorator Hallway Light with High Output Light & Tamper-Resistant Single Receptacle, White FEATURES Impact-resistant face and back body. External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG. GE Lexan high impact-resistant lens. Tri-drive screws. Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement. Sensor automatically turns light ON in the dark. Increased light output for better illumination. Light sensor for enhanced sensitivity. UL tested shutter mechanism for protection against improper object insertion per UL498. Specially designed for increased protection of children in their homes. Superior protection than traditional outlet "caps" or "protection plates."

Decorator Hallway Light with High Output Light & Tamper-Resistant Single Receptacle, White

FEATURES

  • Impact-resistant face and back body.
  • External screw-pressure-plate back and side wired. Accepts #12 and #14 AWG.
  • GE Lexan high impact-resistant lens.
  • Tri-drive screws.
  • Energy-efficient LED has average 20-year life expectancy: eliminates bulb replacement.
  • Sensor automatically turns light ON in the dark.
  • Increased light output for better illumination.
  • Light sensor for enhanced sensitivity.
  • UL tested shutter mechanism for protection against improper object insertion per UL498.
  • Specially designed for increased protection of children in their homes.
  • Superior protection than traditional outlet "caps" or "protection plates."
Supplier's Site

Technical Specifications

  Legrand
Product Category Power Connectors
Product Number TM8HWLTRWCC
Product Name TradeMaster Hallway Light & Single Receptacle
Device Type Receptacle
Configuration Single
Applications Residential
Mounting Style Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Rectangular Power Connectors - 1-172339-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details