Legrand TradeMaster Decorator Receptacle TM885SW

Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.
Description
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Suppliers

Company
Product
Description
Supplier Links
TradeMaster Decorator Receptacle - TM885SW - Legrand
West Hartford, CT, USA
TradeMaster Decorator Receptacle
TM885SW
TradeMaster Decorator Receptacle TM885SW
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site
TradeMaster Decorator Receptacle - TM885SW - Legrand
West Hartford, CT, USA
TradeMaster Decorator Receptacle
TM885SW
TradeMaster Decorator Receptacle TM885SW
Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding. FEATURES Longer steel straps than competitive devices, still fits under a standard wall plate. High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks. Ultrasonic welding of face to back body. Patented design provides better plug retention. External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping. Accepts #12 and #14 stranded and solid wire. Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out. Scored deeper for fast, clean breaks every time. All four contact screws and the ground screw are backed out. All screws are tri-drive.

Decorator duplex receptacle with pressure plate. 15 amp, 125 volt, White. Self Grounding.

FEATURES

  • Longer steel straps than competitive devices, still fits under a standard wall plate.
  • High-impact thermoplastic face and back body eliminate cracks, breaks, and callbacks.
  • Ultrasonic welding of face to back body.
  • Patented design provides better plug retention.
  • External screw-pressure-plate back wire on all four terminal screws and ground screw eliminates wrapping.
  • Accepts #12 and #14 stranded and solid wire.
  • Break-off tabs that are big enough to grab hold of -- even if contact screws are backed out.
  • Scored deeper for fast, clean breaks every time.
  • All four contact screws and the ground screw are backed out.
  • All screws are tri-drive.
Supplier's Site

Technical Specifications

  Legrand Legrand
Product Category Power Connectors Power Connectors
Product Number TM885SW TM885SW
Product Name TradeMaster Decorator Receptacle TradeMaster Decorator Receptacle
Device Type Receptacle Receptacle
Configuration Duplex Duplex
Applications Residential Residential
Mounting Style Wall / Box Wall / Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q214-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM2-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP67 Watertight Straight Receptacle - F41S35A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Angle Plug, 30 Amp 120/208 Volt 18-30P - S1830P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details