TE Connectivity Circular Power Connectors 206934-9

Description
Configuration Features Keying : A Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 37.44 MM  [1.474 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Keying : A Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 37.44 MM  [1.474 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 206934-9 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
206934-9
Circular Power Connectors 206934-9
Configuration Features Keying : A Number of Positions : 37 Number of Power Positions : 0 Number of Signal Positions : 37 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length : 37.44 MM  [1.474 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 12 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Panel Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying : A
  • Number of Positions : 37
  • Number of Power Positions : 0
  • Number of Signal Positions : 37

Contact Features


  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Assembly Length : 37.44 MM  [1.474 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 23
  • Housing Color : Black
  • Housing Material : PA 6.6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 12

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Panel
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 206934-9
Product Name Circular Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445539-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2512535-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
 - 206151-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details