TDLV703-PBK -- TOGGLE LV SP/3W 700VA BK LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Toggle Lv Sp/3W 700Va Bk Legrand Pass & Seymour
TDLV703-PBK
Description
TOGGLE LV SP/3W 700VA BK
Description
TOGGLE LV SP/3W 700VA BK
Suppliers
Toggle Lv Sp/3W 700Va Bk Legrand Pass & Seymour
39T5745
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
39T5745 |
|
Product Name
|
Toggle Lv Sp/3W 700Va Bk Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details