Legrand - Pass & Seymour Standard Wall Plate SW266-GRY

Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet
Description
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SW266-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SW266-GRY
Standard Wall Plate SW266-GRY
SCREWLESS TYPE 0.065 INCH THK POLYCARBONATE MATERIAL MATTE FINISH GRAY COLOR (6) DECORATOR CONFIGURATION 6 GANG(S) OVERSIZE DESIGNATED SIZE OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE APPROVAL UL 514, UL (CANADA AND US), CSA SW MODEL
  • SCREWLESS TYPE
  • 0.065 INCH THK POLYCARBONATE MATERIAL
  • MATTE FINISH
  • GRAY COLOR
  • (6) DECORATOR CONFIGURATION
  • 6 GANG(S)
  • OVERSIZE DESIGNATED SIZE
  • OVERALL DIMENSION 12.16 INCH W X 4.87 INCH H
  • INCLUDES 0.042 INCH ZINC PLATED STEEL SUBPLATE
  • APPROVAL UL 514, UL (CANADA AND US), CSA
  • SW MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SW266-GRY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3044 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - 23272 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details