Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip STBN38-SF

Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 9 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 9 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STBN38-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
STBN38-SF
Liquidtight Flexible Conduit Connector with Grip STBN38-SF
NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON 9 INCH MESH LENGTH UL (CANADA AND US), CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • NON-METALLIC TYPE-A FLEXIBLE CONDUIT USED ON
  • 9 INCH MESH LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number STBN38-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details