Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip STB150-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 5.75 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 5.75 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB150-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
STB150-SF
Liquidtight Flexible Conduit Connector with Grip STB150-SF
FLEXIBLE METALLIC CONDUIT USED ON 5.75 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 5.75 INCH MESH LENGTH
  • CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number STB150-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details