Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip STB100-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON 5.25 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON 5.25 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STB100-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
STB100-SF
Liquidtight Flexible Conduit Connector with Grip STB100-SF
FLEXIBLE METALLIC CONDUIT USED ON 5.25 INCH MESH LENGTH CSA APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • 5.25 INCH MESH LENGTH
  • CSA APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC PLATED STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number STB100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details