Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip ST75-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST75-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
ST75-SF
Liquidtight Flexible Conduit Connector with Grip ST75-SF
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • DIE CAST STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number ST75-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8726173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.5118 inch (13 mm)
Material Thermoplastic elastomer
View Details