Legrand - Pass & Seymour Liquidtight Flexible Conduit Connector with Grip ST100-SF

Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST100-SF - Legrand - Pass & Seymour
Syracuse, NY, USA
Liquidtight Flexible Conduit Connector with Grip
ST100-SF
Liquidtight Flexible Conduit Connector with Grip ST100-SF
FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL STRAIGHT MALE CONNECTOR TYPE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE DIE CAST STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • SINGLE WEAVE MESH TYPE
  • DIE CAST STEEL CONNECTOR MATERIAL
  • FLEXCOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Conduit Fittings
Product Number ST100-SF
Product Name Liquidtight Flexible Conduit Connector with Grip
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details