Legrand - Pass & Seymour Standard Wall Plate SSNK43

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-11/16 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-11/16 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSNK43 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSNK43
Standard Wall Plate SSNK43
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) VERTICAL INTERCHANGEABLE CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 1-11/16 INCH W X 4-1/2 INCH H APPROVAL UL 514, CSA SSNK MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) VERTICAL INTERCHANGEABLE CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 1-11/16 INCH W X 4-1/2 INCH H
  • APPROVAL UL 514, CSA
  • SSNK MODEL
Supplier's Site Datasheet
Narrow Metal 1 Despard Interchangable Wall Plate - SSNK43 - Legrand
West Hartford, CT, USA
Narrow Metal 1 Despard Interchangable Wall Plate
SSNK43
Narrow Metal 1 Despard Interchangable Wall Plate SSNK43
Single gang Despard Interchangable wall plate with vertical opening. Supplied with #348 mounting strap. 302 stainless steel. 1 11/16" wide 4 1/2" high. Made to Order Item

Single gang Despard Interchangable wall plate with vertical opening. Supplied with #348 mounting strap. 302 stainless steel. 1 11/16" wide 4 1/2" high.

  • Made to Order Item
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Wallplates Wallplates
Product Number SSNK43 SSNK43
Product Name Standard Wall Plate Narrow Metal 1 Despard Interchangable Wall Plate
Material Stainless Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 21337 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details