Legrand - Pass & Seymour Standard Wall Plate SSN121

Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SSN121 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
SSN121
Standard Wall Plate SSN121
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) TELEPHONE OUTLET CONFIGURATION 1 GANG(S) NARROW DESIGNATED SIZE OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H HOLE SIZE 13/32 INCH DIA MOUNTING TYPE STRAP MOUNT APPROVAL UL 514, CSA SSN MODEL
  • 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
  • SMOOTH FINISH
  • (1) TELEPHONE OUTLET CONFIGURATION
  • 1 GANG(S)
  • NARROW DESIGNATED SIZE
  • OVERALL DIMENSION 1-3/8 INCH W X 4-1/2 INCH H
  • HOLE SIZE 13/32 INCH DIA
  • MOUNTING TYPE STRAP MOUNT
  • APPROVAL UL 514, CSA
  • SSN MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number SSN121
Product Name Standard Wall Plate
Type Phone Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details