0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH PAINTED FINISH
WHITE COLOR
(3) SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH PAINTED FINISH
WHITE COLOR
(3) SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH PAINTED FINISH
WHITE COLOR
(3) SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL
APPROVAL UL 514, CSA
SS MODEL
0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL
SMOOTH PAINTED FINISH
WHITE COLOR
(3) SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 6.375 INCH W X 4.5 INCH H
MOUNTING TYPE SCREW MOUNT
APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL, INSTITUTIONAL AND COMMERCIAL