Hubbell Wiring Device-Kellems Standard Wall Plate SB2-CH

Description
0.04 INCH THK BRASS MATERIAL; SMOOTH CHROME FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet
Description
0.04 INCH THK BRASS MATERIAL; SMOOTH CHROME FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - SB2-CH - Hubbell Wiring Device-Kellems
Milford, CT, USA
Standard Wall Plate
SB2-CH
Standard Wall Plate SB2-CH
0.04 INCH THK BRASS MATERIAL; SMOOTH CHROME FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

0.04 INCH THK BRASS MATERIAL; SMOOTH CHROME FINISH; (2) TOGGLE SWITCH CONFIGURATION; 2 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 4.56 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL U

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Wallplates
Product Number SB2-CH
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP2-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Standard Wall Plate - 21736 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details