Wiremold Co. (The) Surge Suppressor; 6; 13000 A (Max.)lt 1ns; Single Stage; 6 ft.; 15 A; NEW VERSI SR10N

Description
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty
Datasheet
Description
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor; 6; 13000 A (Max.)lt 1ns; Single Stage; 6 ft.; 15 A; NEW VERSI - 70091581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Suppressor; 6; 13000 A (Max.)lt 1ns; Single Stage; 6 ft.; 15 A; NEW VERSI
70091581
Surge Suppressor; 6; 13000 A (Max.)lt 1ns; Single Stage; 6 ft.; 15 A; NEW VERSI 70091581
Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails. Features: Rated at 15 A, 120 V Circuit Breaker Surge Indicator Light Aluminum Housing Up to 13,000 A Maximum Surge Current 330 V UL 1449 Rating Five-Year Product Warranty $10,000 Connected Equipment Warranty

Plug in surge suppressors offer substantial performance to protect stand alone PCs and electronic equipment in the office environment. Units RT610 and RT612 have Fail-Safe™ shut down feature to cut off all power to equipment if surge protection fails.
Features:

  • Rated at 15 A, 120 V
  • Circuit Breaker
  • Surge Indicator Light
  • Aluminum Housing
  • Up to 13,000 A Maximum Surge Current
  • 330 V UL 1449 Rating
  • Five-Year Product Warranty
  • $10,000 Connected Equipment Warranty
Supplier's Site
Surge Protector; No. Of Outlets Legrand Wiremold - 92F8691 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector; No. Of Outlets Legrand Wiremold
92F8691
Surge Protector; No. Of Outlets Legrand Wiremold 92F8691
SURGE PROTECTOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

SURGE PROTECTOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Product Range:Perma Power Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091581 92F8691
Product Name Surge Suppressor; 6; 13000 A (Max.)lt 1ns; Single Stage; 6 ft.; 15 A; NEW VERSI Surge Protector; No. Of Outlets Legrand Wiremold
Voltage 330V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details