0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL
APPROVAL UL 514, CSA
SP MODEL
0.07 INCH THK THERMOSET PLASTIC MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
MOUNTING TYPE STRAP MOUNT
APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL