Hubbell Incorporated Standard Wall Plate NP13GY

Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet
Description
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NP13GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NP13GY
Standard Wall Plate NP13GY
NYLON MATERIAL SMOOTH FINISH GRAY COLOR (1) BLANK CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE HOMESELECT[T], HUBBELL[R] BRAND OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK TEMPERATURE RATING -40 TO 85 DEG C APPROVAL UL, CSA
  • NYLON MATERIAL
  • SMOOTH FINISH
  • GRAY COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • HOMESELECT[T], HUBBELL[R] BRAND
  • OVERALL DIMENSION 2.88 INCH W X 4.63 INCH H X 0.25 INCH THK
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NP13GY
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684239 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 11SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Standard Wall Plate - NP1326W - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details
QUICKPORT CAT6+ EXTREME JACK LT ALMOND - LE-61110-RT6 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details