Legrand - Pass & Seymour Duplex/Single Receptacle S885-LACC14

Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Datasheet
Description
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S885-LACC14 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
S885-LACC14
Duplex/Single Receptacle S885-LACC14
DECORATOR DUPLEX TYPE HIGH IMPACT THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 5-15R CONFIGURATION 3 WIRE(S) UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT PUSH, SIDE WIRING SIGNATURE[TM] BRAND OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
  • DECORATOR DUPLEX TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • PUSH, SIDE WIRING
  • SIGNATURE[TM] BRAND
  • OVERALL DIMENSION 1.3 INCH W X 0.9 INCH D
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S885-LACC14
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2003A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
IP44 Splashproof Angled Inlet - A41S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers