Legrand - Pass & Seymour Duplex/Single Receptacle S3713-TRBK

Description
SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
Datasheet
Description
SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - S3713-TRBK - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
S3713-TRBK
Duplex/Single Receptacle S3713-TRBK
SINGLE, DECORATOR TYPE BLACK COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H INCLUDES SMOOTH WALL PLATE
  • SINGLE, DECORATOR TYPE
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA C22.2, FSUL WC596 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 2.74 INCH W X 4.478 INCH H
  • INCLUDES SMOOTH WALL PLATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S3713-TRBK
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
IP44 Splashproof Straight Inlet - A32S72A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
3-Prong Straight Plug, 20 Amp 125 Volt 5-20P - S0520PA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details