Legrand - Pass & Seymour Locking Flanged Receptacle Outlet S2347

Description
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - S2347 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Flanged Receptacle Outlet
S2347
Locking Flanged Receptacle Outlet S2347
POLARIZED TYPE POLYCARBONATE MATERIAL NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) 125 TO 480 V VOLTAGE RATING 14 AMPERE CURRENT RATING GROUNDING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • POLARIZED TYPE
  • POLYCARBONATE MATERIAL
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • 125 TO 480 V VOLTAGE RATING
  • 14 AMPERE CURRENT RATING
  • GROUNDING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number S2347
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Circular Power Connectors - 208132-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof Large Box Receptacle - D41S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers