Legrand - Pass & Seymour Plug, Non-Nema, 3 Wire, 14A, 480V, Ip20, Nylon; Connector Type Legrand Pass & Seymour S-2348-DF

Description
PLUG, NON-NEMA, 3 WIRE, 14A, 480V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:14A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No
Datasheet
Description
PLUG, NON-NEMA, 3 WIRE, 14A, 480V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:14A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Non-Nema, 3 Wire, 14A, 480V, Ip20, Nylon; Connector Type Legrand Pass & Seymour - 96B8818 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Non-Nema, 3 Wire, 14A, 480V, Ip20, Nylon; Connector Type Legrand Pass & Seymour
96B8818
Plug, Non-Nema, 3 Wire, 14A, 480V, Ip20, Nylon; Connector Type Legrand Pass & Seymour 96B8818
PLUG, NON-NEMA, 3 WIRE, 14A, 480V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:14A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

PLUG, NON-NEMA, 3 WIRE, 14A, 480V, IP20, NYLON; Connector Type:Electrical AC Power; Current Rating:14A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B8818
Product Name Plug, Non-Nema, 3 Wire, 14A, 480V, Ip20, Nylon; Connector Type Legrand Pass & Seymour
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products