Legrand - Pass & Seymour Occupancy Sensor/Switch RW3U600-LA

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U600-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
RW3U600-LA
Occupancy Sensor/Switch RW3U600-LA
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Proximity Sensors
Product Number RW3U600-LA
Product Name Occupancy Sensor/Switch
Height 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details