Legrand - Pass & Seymour Occupancy Sensor/Switch RW3U600-BK

Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet
Description
https://www.legrand. us/search.aspx?q=occ upancy sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - RW3U600-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Occupancy Sensor/Switch
RW3U600-BK
Occupancy Sensor/Switch RW3U600-BK
https://www.legrand. us/search.aspx?q=occ upancy sensor

https://www.legrand.us/search.aspx?q=occupancy sensor

Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Proximity Sensors
Product Number RW3U600-BK
Product Name Occupancy Sensor/Switch
Height 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9713-0059 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.38 inch (35.05 mm)
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers