Legrand - Pass & Seymour Programmable Timing Relay RT24-LA

Description
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR LIGHT ALMOND LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V,
Datasheet
Description
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR LIGHT ALMOND LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timing Relay - RT24-LA - Legrand - Pass & Seymour
Syracuse, NY, USA
Programmable Timing Relay
RT24-LA
Programmable Timing Relay RT24-LA
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR LIGHT ALMOND LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V,
  • UL (CANADA AND US) APPROVAL
  • 120/277 V COIL VOLTAGE
  • 24 HR TIMING RANGE
  • BUTTON TIMING ADJUSTMENT OPERATOR TYPE
  • OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H
  • TYPE ASTRONOMIC
  • COLOR LIGHT ALMOND
  • LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV)
  • LOAD RATING 0 TO 800 W AT 120 V,
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Time Delay Relays
Product Number RT24-LA
Product Name Programmable Timing Relay
Maximum 24 hours
Unlock Full Specs
to access all available technical data

Similar Products

Tube Base Timing Relay - 700-HTF22030SA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 260561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details