Legrand - Pass & Seymour Programmable Timing Relay RT24-BK

Description
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR BLACK LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V, 0 TO 12
Datasheet
Description
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR BLACK LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V, 0 TO 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timing Relay - RT24-BK - Legrand - Pass & Seymour
Syracuse, NY, USA
Programmable Timing Relay
RT24-BK
Programmable Timing Relay RT24-BK
UL (CANADA AND US) APPROVAL 120/277 V COIL VOLTAGE 24 HR TIMING RANGE BUTTON TIMING ADJUSTMENT OPERATOR TYPE OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H TYPE ASTRONOMIC COLOR BLACK LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV) LOAD RATING 0 TO 800 W AT 120 V, 0 TO 12
  • UL (CANADA AND US) APPROVAL
  • 120/277 V COIL VOLTAGE
  • 24 HR TIMING RANGE
  • BUTTON TIMING ADJUSTMENT OPERATOR TYPE
  • OVERALL DIMENSION 1.69 INCH W X 1.88 INCH D X 3.281 INCH H
  • TYPE ASTRONOMIC
  • COLOR BLACK
  • LOAD TYPE INCANDESCENT, FLUORESCENT, COMPACT FLUORESCENT (CFL), MAGNETIC LOW-VOLTAGE (MLV) AND ELECTRONIC LOW-VOLTAGE (ELV)
  • LOAD RATING 0 TO 800 W AT 120 V, 0 TO 12
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Time Delay Relays
Product Number RT24-BK
Product Name Programmable Timing Relay
Maximum 24 hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Star-Delta High Performance Timing Relay - 700-FSY2EA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details
Time Delay Relays - 1-1423151-1 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
 - 349872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details