Legrand - Pass & Seymour Duplex/Single Receptacle RF26352CD-GRY

Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RF26352CD-GRY - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
RF26352CD-GRY
Duplex/Single Receptacle RF26352CD-GRY
DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL GRAY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498B, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CORROSION RESISTANT SIDE, BACK WIRING ROHS COMPLIANT OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H OPERATING TEMPERATURE -40 TO 60 DEG C
  • DUAL CONTROLLED DUPLEX, STRAIGHT BLADE TYPE
  • POLYCARBONATE (COVER/BACK BODY), PLATED STEEL (AUTO GROUND CLIP) MATERIAL
  • GRAY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HEAVY DUTY, SPECIFICATION GRADE
  • UL 498B, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CORROSION RESISTANT
  • SIDE, BACK WIRING
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.73 INCH W X 1.25 INCH D X 3.81 INCH H
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number RF26352CD-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Australian Plug - 88010713 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2468487-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP44 Splashproof 15° Angled Receptacle - F41S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers