Legrand Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold RDZWH

Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold - 62AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold
62AC8919
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold 62AC8919
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White

USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8919
Product Name Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details