Legrand Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold RDZNI

Description
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold - 62AC8918 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold
62AC8918
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold 62AC8918
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel

USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8918
Product Name Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7826A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details