Legrand Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold RDSZWH

Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold - 62AC8916 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold
62AC8916
Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold 62AC8916
USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White

USB CHARGER RCPT, 2PORT, 125V, WHITE; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:White

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8916
Product Name Usb Charger Rcpt, 2Port, 125V, White; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data