Legrand Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold RDSZNI

Description
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold - 62AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold
62AC8915
Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold 62AC8915
USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel

USB CHARGER RCPT, 2PORT, 125V, NICKEL; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Nickel

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8915
Product Name Usb Charger Rcpt, 2Port, 125V, Nickel; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details