Legrand Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Wiremold RDSZBK

Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black
Datasheet
Description
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Wiremold - 62AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Wiremold
62AC8914
Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Wiremold 62AC8914
USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black

USB CHARGER RCPT, 2PORT, 125V, BLACK; Product Range:Radiant RDSZ Series; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:-; Connector Colour:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AC8914
Product Name Usb Charger Rcpt, 2Port, 125V, Black; Product Range Legrand Wiremold
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details