Wiremold Co. (The) Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold R8BZ

Description
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet
Description
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold - 27C4079 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold
27C4079
Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold 27C4079
SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

SURGE PROTECTOR, 8 OUTLETS, 36KA, 120V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:36kA; Energy Rating:-; Response Time:1nsRoHS Compliant: No

Supplier's Site Datasheet
Suppresser, Surge; 8; 6 ft.; 1; Rack Mount; Telephone and communication lines - 70091751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Suppresser, Surge; 8; 6 ft.; 1; Rack Mount; Telephone and communication lines
70091751
Suppresser, Surge; 8; 6 ft.; 1; Rack Mount; Telephone and communication lines 70091751
Features: Designed to Fit All Standard 19" Cabinets, Carts and Racks Matte Black Steel Housing 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug Resettable Circuit Breaker Surge Protection LED Indicator 1.5" Receptacle Center to Center Dimensions: 19" W × 1.75" H × 2.75" D 1.25" Mounting Centers R8 Series Is UL Recognized and CuL Recognized Five-Year Product Warranty 330 V Surge Clamping Voltage 13,000 A Maximum Surge Current

Features:

  • Designed to Fit All Standard 19" Cabinets, Carts and Racks
  • Matte Black Steel Housing
  • 15 A/120 V Units Feature 14/3 SJT Black Cord with NEMA 5-15 Plug
  • 20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5-20 Plug
  • Resettable Circuit Breaker
  • Surge Protection
  • LED Indicator
  • 1.5" Receptacle Center to Center
  • Dimensions: 19" W × 1.75" H × 2.75" D
  • 1.25" Mounting Centers
  • R8 Series Is UL Recognized and CuL Recognized
  • Five-Year Product Warranty
  • 330 V Surge Clamping Voltage
  • 13,000 A Maximum Surge Current
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Strips Power Strips
Product Number 27C4079 70091751
Product Name Surge Protector, 8 Outlets, 36Ka, 120V; No. Of Outlets Legrand Wiremold Suppresser, Surge; 8; 6 ft.; 1; Rack Mount; Telephone and communication lines
Number of Outlets 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963672 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1589H77G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 20.0 amps
View Details
Outlet Strip - 12817-707 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Voltage 125 VAC
Outlets NEMA
Protection Circuit Breaker
View Details